Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F22R6RCSL

Description
22.6 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
22.6 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F22R6RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F22R6RCSL-ND
Chassis Mount Resistors RER55F22R6RCSL-ND
22.6 Ohms ±1% 30W Wirewound Chassis Mount Resistor

22.6 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 22.6 OHM 30W 1% AXIAL LUGS - RER55F22R6RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6 OHM 30W 1% AXIAL LUGS
RER55F22R6RCSL
RES 22.6 OHM 30W 1% AXIAL LUGS RER55F22R6RCSL
RES 22.6ohm 30W 1% AXIAL LUGS

RES 22.6ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F22R6RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F22R6RCSL
Chassis Mount Resistors RER55F22R6RCSL
RES CHAS MNT 22.6 OHM 1% 30W

RES CHAS MNT 22.6 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F22R6RCSL-ND RER55F22R6RCSL RER55F22R6RCSL
Product Name Chassis Mount Resistors RES 22.6 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 22.6 ohms 22.6 ohms 22.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers