Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F22R6RC02

Description
22.6 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
22.6 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F22R6RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F22R6RC02-ND
Chassis Mount Resistors RER55F22R6RC02-ND
22.6 Ohms ±1% 30W Wirewound Chassis Mount Resistor

22.6 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 22.6 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER55F22R6RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 22.6 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER55F22R6RC02
Res Wirewound 22.6 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER55F22R6RC02
Res Wirewound 22.6 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 22.6 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER55F22R6RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F22R6RC02
Chassis Mount Resistors RER55F22R6RC02
RES CHAS MNT 22.6 OHM 1% 30W

RES CHAS MNT 22.6 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F22R6RC02-ND RER55F22R6RC02 RER55F22R6RC02
Product Name Chassis Mount Resistors Res Wirewound 22.6 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 22.6 ohms 22.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C824J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details