Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F22R1PCSL

Description
22.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
22.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F22R1PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F22R1PCSL-ND
Chassis Mount Resistors RER55F22R1PCSL-ND
22.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

22.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 22.1 OHM 30W 1% AXIAL LUGS - RER55F22R1PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 30W 1% AXIAL LUGS
RER55F22R1PCSL
RES 22.1 OHM 30W 1% AXIAL LUGS RER55F22R1PCSL
RES 22.1ohm 30W 1% AXIAL LUGS

RES 22.1ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F22R1PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F22R1PCSL
Chassis Mount Resistors RER55F22R1PCSL
RES CHAS MNT 22.1 OHM 1% 30W

RES CHAS MNT 22.1 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F22R1PCSL-ND RER55F22R1PCSL RER55F22R1PCSL
Product Name Chassis Mount Resistors RES 22.1 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 22.1 ohms 22.1 ohms 22.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers