Vishay Intertechnology, Inc. RES 22.1 OHM 30W 1% AXIAL LUGS RER55F22R1PC02

Description
RES 22.1ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 22.1ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1 OHM 30W 1% AXIAL LUGS - RER55F22R1PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 30W 1% AXIAL LUGS
RER55F22R1PC02
RES 22.1 OHM 30W 1% AXIAL LUGS RER55F22R1PC02
RES 22.1ohm 30W 1% AXIAL LUGS

RES 22.1ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F22R1PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F22R1PC02-ND
Chassis Mount Resistors RER55F22R1PC02-ND
22.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

22.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F22R1PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F22R1PC02
Chassis Mount Resistors RER55F22R1PC02
RES CHAS MNT 22.1 OHM 1% 30W

RES CHAS MNT 22.1 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F22R1PC02 RER55F22R1PC02-ND RER55F22R1PC02
Product Name RES 22.1 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 22.1 ohms 22.1 ohms 22.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details