Vishay Intertechnology, Inc. RES 21 OHM 30W 1% AXIAL LUGS RER55F21R0RCSL

Description
RES 21ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 21ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21 OHM 30W 1% AXIAL LUGS - RER55F21R0RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21 OHM 30W 1% AXIAL LUGS
RER55F21R0RCSL
RES 21 OHM 30W 1% AXIAL LUGS RER55F21R0RCSL
RES 21ohm 30W 1% AXIAL LUGS

RES 21ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F21R0RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F21R0RCSL-ND
Chassis Mount Resistors RER55F21R0RCSL-ND
21 Ohms ±1% 30W Wirewound Chassis Mount Resistor

21 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F21R0RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F21R0RCSL
Chassis Mount Resistors RER55F21R0RCSL
RES CHAS MNT 21 OHM 1% 30W

RES CHAS MNT 21 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F21R0RCSL RER55F21R0RCSL-ND RER55F21R0RCSL
Product Name RES 21 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 21 ohms 21 ohms 21 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661796 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details