Vishay Intertechnology, Inc. RES 20.5 OHM 30W 1% AXIAL LUGS RER55F20R5MCSL

Description
RES 20.5ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 20.5ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5 OHM 30W 1% AXIAL LUGS - RER55F20R5MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5 OHM 30W 1% AXIAL LUGS
RER55F20R5MCSL
RES 20.5 OHM 30W 1% AXIAL LUGS RER55F20R5MCSL
RES 20.5ohm 30W 1% AXIAL LUGS

RES 20.5ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F20R5MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F20R5MCSL-ND
Chassis Mount Resistors RER55F20R5MCSL-ND
20.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor

20.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F20R5MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F20R5MCSL
Chassis Mount Resistors RER55F20R5MCSL
RES CHAS MNT 20.5 OHM 1% 30W

RES CHAS MNT 20.5 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F20R5MCSL RER55F20R5MCSL-ND RER55F20R5MCSL
Product Name RES 20.5 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 20.5 ohms 20.5 ohms 20.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers