Vishay Intertechnology, Inc. RES 2K OHM 30W 1% AXIAL LUGS RER55F2001PC02

Description
RES 2Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 30W 1% AXIAL LUGS - RER55F2001PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 30W 1% AXIAL LUGS
RER55F2001PC02
RES 2K OHM 30W 1% AXIAL LUGS RER55F2001PC02
RES 2Kohm 30W 1% AXIAL LUGS

RES 2Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F2001PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F2001PC02-ND
Chassis Mount Resistors RER55F2001PC02-ND
2 kOhms ±1% 30W Wirewound Chassis Mount Resistor

2 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F2001PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F2001PC02
Chassis Mount Resistors RER55F2001PC02
RES CHAS MNT 2K OHM 1% 30W

RES CHAS MNT 2K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F2001PC02 RER55F2001PC02-ND RER55F2001PC02
Product Name RES 2K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers