Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F1R87RC02

Description
1.87 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.87 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F1R87RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F1R87RC02-ND
Chassis Mount Resistors RER55F1R87RC02-ND
1.87 Ohms ±1% 30W Wirewound Chassis Mount Resistor

1.87 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1.87 OHM 30W 1% AXIAL LUGS - RER55F1R87RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87 OHM 30W 1% AXIAL LUGS
RER55F1R87RC02
RES 1.87 OHM 30W 1% AXIAL LUGS RER55F1R87RC02
RES 1.87ohm 30W 1% AXIAL LUGS

RES 1.87ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F1R87RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F1R87RC02
Chassis Mount Resistors RER55F1R87RC02
RES CHAS MNT 1.87 OHM 1% 30W

RES CHAS MNT 1.87 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F1R87RC02-ND RER55F1R87RC02 RER55F1R87RC02
Product Name Chassis Mount Resistors RES 1.87 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 1.87 ohms 1.87 ohms 1.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details