Vishay Intertechnology, Inc. RES 1.87 OHM 30W 1% AXIAL LUGS RER55F1R87MCSL

Description
RES 1.87ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.87ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.87 OHM 30W 1% AXIAL LUGS - RER55F1R87MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87 OHM 30W 1% AXIAL LUGS
RER55F1R87MCSL
RES 1.87 OHM 30W 1% AXIAL LUGS RER55F1R87MCSL
RES 1.87ohm 30W 1% AXIAL LUGS

RES 1.87ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F1R87MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F1R87MCSL-ND
Chassis Mount Resistors RER55F1R87MCSL-ND
1.87 Ohms ±1% 30W Wirewound Chassis Mount Resistor

1.87 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F1R87MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F1R87MCSL
Chassis Mount Resistors RER55F1R87MCSL
RES CHAS MNT 1.87 OHM 1% 30W

RES CHAS MNT 1.87 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F1R87MCSL RER55F1R87MCSL-ND RER55F1R87MCSL
Product Name RES 1.87 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1.87 ohms 1.87 ohms 1.87 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 2176470-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers