Vishay Intertechnology, Inc. RES 1.87 OHM 30W 1% AXIAL LUGS RER55F1R87MC02

Description
RES 1.87ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.87ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.87 OHM 30W 1% AXIAL LUGS - RER55F1R87MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87 OHM 30W 1% AXIAL LUGS
RER55F1R87MC02
RES 1.87 OHM 30W 1% AXIAL LUGS RER55F1R87MC02
RES 1.87ohm 30W 1% AXIAL LUGS

RES 1.87ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F1R87MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F1R87MC02-ND
Chassis Mount Resistors RER55F1R87MC02-ND
1.87 Ohms ±1% 30W Wirewound Chassis Mount Resistor

1.87 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F1R87MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F1R87MC02
Chassis Mount Resistors RER55F1R87MC02
RES CHAS MNT 1.87 OHM 1% 30W

RES CHAS MNT 1.87 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F1R87MC02 RER55F1R87MC02-ND RER55F1R87MC02
Product Name RES 1.87 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1.87 ohms 1.87 ohms 1.87 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details