Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F1R54RC02

Description
1.54 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.54 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F1R54RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F1R54RC02-ND
Chassis Mount Resistors RER55F1R54RC02-ND
1.54 Ohms ±1% 30W Wirewound Chassis Mount Resistor

1.54 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1.54 OHM 30W 1% AXIAL LUGS - RER55F1R54RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54 OHM 30W 1% AXIAL LUGS
RER55F1R54RC02
RES 1.54 OHM 30W 1% AXIAL LUGS RER55F1R54RC02
RES 1.54ohm 30W 1% AXIAL LUGS

RES 1.54ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F1R54RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F1R54RC02
Chassis Mount Resistors RER55F1R54RC02
RES CHAS MNT 1.54 OHM 1% 30W

RES CHAS MNT 1.54 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F1R54RC02-ND RER55F1R54RC02 RER55F1R54RC02
Product Name Chassis Mount Resistors RES 1.54 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 1.54 ohms 1.54 ohms 1.54 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details