Vishay Intertechnology, Inc. RES 1.5 OHM 30W 1% AXIAL LUGS RER55F1R50RCSL

Description
RES 1.5ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.5ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5 OHM 30W 1% AXIAL LUGS - RER55F1R50RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 30W 1% AXIAL LUGS
RER55F1R50RCSL
RES 1.5 OHM 30W 1% AXIAL LUGS RER55F1R50RCSL
RES 1.5ohm 30W 1% AXIAL LUGS

RES 1.5ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F1R50RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F1R50RCSL-ND
Chassis Mount Resistors RER55F1R50RCSL-ND
1.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor

1.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F1R50RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F1R50RCSL
Chassis Mount Resistors RER55F1R50RCSL
RES CHAS MNT 1.5 OHM 1% 30W

RES CHAS MNT 1.5 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F1R50RCSL RER55F1R50RCSL-ND RER55F1R50RCSL
Product Name RES 1.5 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through-Hole Resistors - 2176078-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details