Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F1R27RCSL

Description
1.27 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.27 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F1R27RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F1R27RCSL-ND
Chassis Mount Resistors RER55F1R27RCSL-ND
1.27 Ohms ±1% 30W Wirewound Chassis Mount Resistor

1.27 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1.27 OHM 30W 1% AXIAL LUGS - RER55F1R27RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27 OHM 30W 1% AXIAL LUGS
RER55F1R27RCSL
RES 1.27 OHM 30W 1% AXIAL LUGS RER55F1R27RCSL
RES 1.27ohm 30W 1% AXIAL LUGS

RES 1.27ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F1R27RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F1R27RCSL
Chassis Mount Resistors RER55F1R27RCSL
RES CHAS MNT 1.27 OHM 1% 30W

RES CHAS MNT 1.27 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F1R27RCSL-ND RER55F1R27RCSL RER55F1R27RCSL
Product Name Chassis Mount Resistors RES 1.27 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 1.27 ohms 1.27 ohms 1.27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details