Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F1R24RCSL

Description
1.24 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.24 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F1R24RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F1R24RCSL-ND
Chassis Mount Resistors RER55F1R24RCSL-ND
1.24 Ohms ±1% 30W Wirewound Chassis Mount Resistor

1.24 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1.24 OHM 30W 1% AXIAL LUGS - RER55F1R24RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24 OHM 30W 1% AXIAL LUGS
RER55F1R24RCSL
RES 1.24 OHM 30W 1% AXIAL LUGS RER55F1R24RCSL
RES 1.24ohm 30W 1% AXIAL LUGS

RES 1.24ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F1R24RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F1R24RCSL
Chassis Mount Resistors RER55F1R24RCSL
RES CHAS MNT 1.24 OHM 1% 30W

RES CHAS MNT 1.24 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F1R24RCSL-ND RER55F1R24RCSL RER55F1R24RCSL
Product Name Chassis Mount Resistors RES 1.24 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 1.24 ohms 1.24 ohms 1.24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details