Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F1R24RC02

Description
1.24 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.24 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F1R24RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F1R24RC02-ND
Chassis Mount Resistors RER55F1R24RC02-ND
1.24 Ohms ±1% 30W Wirewound Chassis Mount Resistor

1.24 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 1.24 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack - RER55F1R24RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.24 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RER55F1R24RC02
Res Wirewound 1.24 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER55F1R24RC02
Res Wirewound 1.24 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 1.24 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER55F1R24RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F1R24RC02
Chassis Mount Resistors RER55F1R24RC02
RES CHAS MNT 1.24 OHM 1% 30W

RES CHAS MNT 1.24 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F1R24RC02-ND RER55F1R24RC02 RER55F1R24RC02
Product Name Chassis Mount Resistors Res Wirewound 1.24 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 1.24 ohms 1.24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through-Hole Resistors - 2176079-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details