Vishay Intertechnology, Inc. RES 1.24 OHM 30W 1% AXIAL LUGS RER55F1R24PC02

Description
RES 1.24ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.24ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.24 OHM 30W 1% AXIAL LUGS - RER55F1R24PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24 OHM 30W 1% AXIAL LUGS
RER55F1R24PC02
RES 1.24 OHM 30W 1% AXIAL LUGS RER55F1R24PC02
RES 1.24ohm 30W 1% AXIAL LUGS

RES 1.24ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F1R24PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F1R24PC02-ND
Chassis Mount Resistors RER55F1R24PC02-ND
1.24 Ohms ±1% 30W Wirewound Chassis Mount Resistor

1.24 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F1R24PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F1R24PC02
Chassis Mount Resistors RER55F1R24PC02
RES CHAS MNT 1.24 OHM 1% 30W

RES CHAS MNT 1.24 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F1R24PC02 RER55F1R24PC02-ND RER55F1R24PC02
Product Name RES 1.24 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1.24 ohms 1.24 ohms 1.24 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers