Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F1R10RCSL

Description
1.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F1R10RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F1R10RCSL-ND
Chassis Mount Resistors RER55F1R10RCSL-ND
1.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

1.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1.1 OHM 30W 1% AXIAL LUGS - RER55F1R10RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1 OHM 30W 1% AXIAL LUGS
RER55F1R10RCSL
RES 1.1 OHM 30W 1% AXIAL LUGS RER55F1R10RCSL
RES 1.1ohm 30W 1% AXIAL LUGS

RES 1.1ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F1R10RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F1R10RCSL
Chassis Mount Resistors RER55F1R10RCSL
RES CHAS MNT 1.1 OHM 1% 30W

RES CHAS MNT 1.1 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F1R10RCSL-ND RER55F1R10RCSL RER55F1R10RCSL
Product Name Chassis Mount Resistors RES 1.1 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 1.1 ohms 1.1 ohms 1.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - C71K5JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers