Vishay Intertechnology, Inc. RES 1.1 OHM 30W 1% AXIAL LUGS RER55F1R10RC02

Description
RES 1.1ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.1ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1 OHM 30W 1% AXIAL LUGS - RER55F1R10RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1 OHM 30W 1% AXIAL LUGS
RER55F1R10RC02
RES 1.1 OHM 30W 1% AXIAL LUGS RER55F1R10RC02
RES 1.1ohm 30W 1% AXIAL LUGS

RES 1.1ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F1R10RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F1R10RC02-ND
Chassis Mount Resistors RER55F1R10RC02-ND
1.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

1.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F1R10RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F1R10RC02
Chassis Mount Resistors RER55F1R10RC02
RES CHAS MNT 1.1 OHM 1% 30W

RES CHAS MNT 1.1 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F1R10RC02 RER55F1R10RC02-ND RER55F1R10RC02
Product Name RES 1.1 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1.1 ohms 1.1 ohms 1.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details