Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F19R1RCSL

Description
19.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
19.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F19R1RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F19R1RCSL-ND
Chassis Mount Resistors RER55F19R1RCSL-ND
19.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

19.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 19.1 OHM 30W 1% AXIAL LUGS - RER55F19R1RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1 OHM 30W 1% AXIAL LUGS
RER55F19R1RCSL
RES 19.1 OHM 30W 1% AXIAL LUGS RER55F19R1RCSL
RES 19.1ohm 30W 1% AXIAL LUGS

RES 19.1ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F19R1RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F19R1RCSL
Chassis Mount Resistors RER55F19R1RCSL
RES CHAS MNT 19.1 OHM 1% 30W

RES CHAS MNT 19.1 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F19R1RCSL-ND RER55F19R1RCSL RER55F19R1RCSL
Product Name Chassis Mount Resistors RES 19.1 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 19.1 ohms 19.1 ohms 19.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers