Vishay Intertechnology, Inc. RES 1.82K OHM 30W 1% AXIAL LUGS RER55F1821RC02

Description
RES 1.82Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.82Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82K OHM 30W 1% AXIAL LUGS - RER55F1821RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82K OHM 30W 1% AXIAL LUGS
RER55F1821RC02
RES 1.82K OHM 30W 1% AXIAL LUGS RER55F1821RC02
RES 1.82Kohm 30W 1% AXIAL LUGS

RES 1.82Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F1821RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F1821RC02-ND
Chassis Mount Resistors RER55F1821RC02-ND
1.82 kOhms ±1% 30W Wirewound Chassis Mount Resistor

1.82 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F1821RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F1821RC02
Chassis Mount Resistors RER55F1821RC02
RES CHAS MNT 1.82K OHM 1% 30W

RES CHAS MNT 1.82K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F1821RC02 RER55F1821RC02-ND RER55F1821RC02
Product Name RES 1.82K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1820 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123457 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details