Vishay Intertechnology, Inc. RES 182 OHM 30W 1% AXIAL LUGS RER55F1820RCSL

Description
RES 182ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 182ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182 OHM 30W 1% AXIAL LUGS - RER55F1820RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 30W 1% AXIAL LUGS
RER55F1820RCSL
RES 182 OHM 30W 1% AXIAL LUGS RER55F1820RCSL
RES 182ohm 30W 1% AXIAL LUGS

RES 182ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F1820RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F1820RCSL-ND
Chassis Mount Resistors RER55F1820RCSL-ND
182 Ohms ±1% 30W Wirewound Chassis Mount Resistor

182 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F1820RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F1820RCSL
Chassis Mount Resistors RER55F1820RCSL
RES CHAS MNT 182 OHM 1% 30W

RES CHAS MNT 182 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F1820RCSL RER55F1820RCSL-ND RER55F1820RCSL
Product Name RES 182 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 182 ohms 182 ohms 182 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123471 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details