Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F1820RC02

Description
182 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
182 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F1820RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F1820RC02-ND
Chassis Mount Resistors RER55F1820RC02-ND
182 Ohms ±1% 30W Wirewound Chassis Mount Resistor

182 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 182 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER55F1820RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 182 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER55F1820RC02
Res Wirewound 182 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER55F1820RC02
Res Wirewound 182 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 182 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER55F1820RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F1820RC02
Chassis Mount Resistors RER55F1820RC02
RES CHAS MNT 182 OHM 1% 30W

RES CHAS MNT 182 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F1820RC02-ND RER55F1820RC02 RER55F1820RC02
Product Name Chassis Mount Resistors Res Wirewound 182 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 182 ohms 182 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers