Vishay Intertechnology, Inc. RES 182 OHM 30W 1% AXIAL LUGS RER55F1820MCSL

Description
RES 182ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 182ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182 OHM 30W 1% AXIAL LUGS - RER55F1820MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 30W 1% AXIAL LUGS
RER55F1820MCSL
RES 182 OHM 30W 1% AXIAL LUGS RER55F1820MCSL
RES 182ohm 30W 1% AXIAL LUGS

RES 182ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F1820MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F1820MCSL
Chassis Mount Resistors RER55F1820MCSL
RES CHAS MNT 182 OHM 1% 30W

RES CHAS MNT 182 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RER55F1820MCSL RER55F1820MCSL
Product Name RES 182 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Mounting / Packaging Axial Leads Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details