Vishay Intertechnology, Inc. RES 17.4 OHM 30W 1% AXIAL LUGS RER55F17R4RC02

Description
RES 17.4ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 17.4ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4 OHM 30W 1% AXIAL LUGS - RER55F17R4RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4 OHM 30W 1% AXIAL LUGS
RER55F17R4RC02
RES 17.4 OHM 30W 1% AXIAL LUGS RER55F17R4RC02
RES 17.4ohm 30W 1% AXIAL LUGS

RES 17.4ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F17R4RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F17R4RC02-ND
Chassis Mount Resistors RER55F17R4RC02-ND
17.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor

17.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F17R4RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F17R4RC02
Chassis Mount Resistors RER55F17R4RC02
RES CHAS MNT 17.4 OHM 1% 30W

RES CHAS MNT 17.4 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F17R4RC02 RER55F17R4RC02-ND RER55F17R4RC02
Product Name RES 17.4 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 17.4 ohms 17.4 ohms 17.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers