Vishay Intertechnology, Inc. RES 17.4 OHM 30W 1% AXIAL LUGS RER55F17R4PCSL

Description
RES 17.4ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 17.4ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4 OHM 30W 1% AXIAL LUGS - RER55F17R4PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4 OHM 30W 1% AXIAL LUGS
RER55F17R4PCSL
RES 17.4 OHM 30W 1% AXIAL LUGS RER55F17R4PCSL
RES 17.4ohm 30W 1% AXIAL LUGS

RES 17.4ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F17R4PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F17R4PCSL-ND
Chassis Mount Resistors RER55F17R4PCSL-ND
17.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor

17.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F17R4PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F17R4PCSL
Chassis Mount Resistors RER55F17R4PCSL
RES CHAS MNT 17.4 OHM 1% 30W

RES CHAS MNT 17.4 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F17R4PCSL RER55F17R4PCSL-ND RER55F17R4PCSL
Product Name RES 17.4 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 17.4 ohms 17.4 ohms 17.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers