Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F1741RC02

Description
1.74 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.74 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F1741RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F1741RC02-ND
Chassis Mount Resistors RER55F1741RC02-ND
1.74 kOhms ±1% 30W Wirewound Chassis Mount Resistor

1.74 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1.74K OHM 30W 1% AXIAL LUGS - RER55F1741RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74K OHM 30W 1% AXIAL LUGS
RER55F1741RC02
RES 1.74K OHM 30W 1% AXIAL LUGS RER55F1741RC02
RES 1.74Kohm 30W 1% AXIAL LUGS

RES 1.74Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F1741RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F1741RC02
Chassis Mount Resistors RER55F1741RC02
RES CHAS MNT 1.74K OHM 1% 30W

RES CHAS MNT 1.74K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F1741RC02-ND RER55F1741RC02 RER55F1741RC02
Product Name Chassis Mount Resistors RES 1.74K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - C14220RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers