Vishay Intertechnology, Inc. RES 1.62K OHM 30W 1% AXIAL LUGS RER55F1621RCSL

Description
RES 1.62Kohm 30W 1% AXIAL LUGS
Request a Quote
Description
RES 1.62Kohm 30W 1% AXIAL LUGS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RER55F1621RCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded assembly and offers non-inductive styles manufactured using Ayrton-Perry winding, minimizing reactive components. This specific model has a power rating of 30 watts at 25 °C and a resistance value of 1.62 kΩ with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C. The resistor is designed to mount on a chassis, utilizing the heat-sink effect for improved thermal management. It also meets stringent performance criteria, including low temperature operation, short time overload, and moisture resistance, ensuring reliability in demanding environments. Engineers considering this resistor should note its robust construction and military-grade specifications, making it suitable for applications requiring high reliability and performance.

Datasheet Summary
Powered by GS/AI

The RER55F1621RCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded assembly and offers non-inductive styles manufactured using Ayrton-Perry winding, minimizing reactive components. This specific model has a power rating of 30 watts at 25 °C and a resistance value of 1.62 kΩ with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C. The resistor is designed to mount on a chassis, utilizing the heat-sink effect for improved thermal management. It also meets stringent performance criteria, including low temperature operation, short time overload, and moisture resistance, ensuring reliability in demanding environments. Engineers considering this resistor should note its robust construction and military-grade specifications, making it suitable for applications requiring high reliability and performance.

Suppliers

Company
Product
Description
Supplier Links
RES 1.62K OHM 30W 1% AXIAL LUGS - RER55F1621RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62K OHM 30W 1% AXIAL LUGS
RER55F1621RCSL
RES 1.62K OHM 30W 1% AXIAL LUGS RER55F1621RCSL
RES 1.62Kohm 30W 1% AXIAL LUGS

RES 1.62Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F1621RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F1621RCSL-ND
Chassis Mount Resistors RER55F1621RCSL-ND
1.62 kOhms ±1% 30W Wirewound Chassis Mount Resistor

1.62 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F1621RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F1621RCSL
Chassis Mount Resistors RER55F1621RCSL
RES CHAS MNT 1.62K OHM 1% 30W

RES CHAS MNT 1.62K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F1621RCSL RER55F1621RCSL-ND RER55F1621RCSL
Product Name RES 1.62K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details