Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F1500RCSL

Description
150 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
150 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F1500RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F1500RCSL-ND
Chassis Mount Resistors RER55F1500RCSL-ND
150 Ohms ±1% 30W Wirewound Chassis Mount Resistor

150 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 150 OHM 30W 1% AXIAL LUGS - RER55F1500RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 30W 1% AXIAL LUGS
RER55F1500RCSL
RES 150 OHM 30W 1% AXIAL LUGS RER55F1500RCSL
RES 150ohm 30W 1% AXIAL LUGS

RES 150ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F1500RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F1500RCSL
Chassis Mount Resistors RER55F1500RCSL
RES CHAS MNT 150 OHM 1% 30W

RES CHAS MNT 150 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F1500RCSL-ND RER55F1500RCSL RER55F1500RCSL
Product Name Chassis Mount Resistors RES 150 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers