Vishay Intertechnology, Inc. RES 14.8 OHM 30W 1% AXIAL LUGS RER55F14R8RCSL

Description
RES 14.8ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 14.8ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.8 OHM 30W 1% AXIAL LUGS - RER55F14R8RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.8 OHM 30W 1% AXIAL LUGS
RER55F14R8RCSL
RES 14.8 OHM 30W 1% AXIAL LUGS RER55F14R8RCSL
RES 14.8ohm 30W 1% AXIAL LUGS

RES 14.8ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F14R8RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F14R8RCSL-ND
Chassis Mount Resistors RER55F14R8RCSL-ND
14.8 Ohms ±1% 30W Wirewound Chassis Mount Resistor

14.8 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F14R8RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F14R8RCSL
Chassis Mount Resistors RER55F14R8RCSL
RES CHAS MNT 14.8 OHM 1% 30W

RES CHAS MNT 14.8 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F14R8RCSL RER55F14R8RCSL-ND RER55F14R8RCSL
Product Name RES 14.8 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 14.8 ohms 14.8 ohms 14.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details