Vishay Intertechnology, Inc. RES 14.7 OHM 30W 1% AXIAL LUGS RER55F14R7RCSL

Description
RES 14.7ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 14.7ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7 OHM 30W 1% AXIAL LUGS - RER55F14R7RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7 OHM 30W 1% AXIAL LUGS
RER55F14R7RCSL
RES 14.7 OHM 30W 1% AXIAL LUGS RER55F14R7RCSL
RES 14.7ohm 30W 1% AXIAL LUGS

RES 14.7ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F14R7RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F14R7RCSL-ND
Chassis Mount Resistors RER55F14R7RCSL-ND
14.7 Ohms ±1% 30W Wirewound Chassis Mount Resistor

14.7 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F14R7RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F14R7RCSL
Chassis Mount Resistors RER55F14R7RCSL
RES CHAS MNT 14.7 OHM 1% 30W

RES CHAS MNT 14.7 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F14R7RCSL RER55F14R7RCSL-ND RER55F14R7RCSL
Product Name RES 14.7 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 14.7 ohms 14.7 ohms 14.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details