Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F14R3RCSL

Description
14.3 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
14.3 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F14R3RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F14R3RCSL-ND
Chassis Mount Resistors RER55F14R3RCSL-ND
14.3 Ohms ±1% 30W Wirewound Chassis Mount Resistor

14.3 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 14.3 OHM 30W 1% AXIAL LUGS - RER55F14R3RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3 OHM 30W 1% AXIAL LUGS
RER55F14R3RCSL
RES 14.3 OHM 30W 1% AXIAL LUGS RER55F14R3RCSL
RES 14.3ohm 30W 1% AXIAL LUGS

RES 14.3ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F14R3RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F14R3RCSL
Chassis Mount Resistors RER55F14R3RCSL
RES CHAS MNT 14.3 OHM 1% 30W

RES CHAS MNT 14.3 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F14R3RCSL-ND RER55F14R3RCSL RER55F14R3RCSL
Product Name Chassis Mount Resistors RES 14.3 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 14.3 ohms 14.3 ohms 14.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details