Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F14R3RC02

Description
14.3 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
14.3 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F14R3RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F14R3RC02-ND
Chassis Mount Resistors RER55F14R3RC02-ND
14.3 Ohms ±1% 30W Wirewound Chassis Mount Resistor

14.3 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 14.3 OHM 30W 1% AXIAL LUGS - RER55F14R3RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3 OHM 30W 1% AXIAL LUGS
RER55F14R3RC02
RES 14.3 OHM 30W 1% AXIAL LUGS RER55F14R3RC02
RES 14.3ohm 30W 1% AXIAL LUGS

RES 14.3ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F14R3RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F14R3RC02
Chassis Mount Resistors RER55F14R3RC02
RES CHAS MNT 14.3 OHM 1% 30W

RES CHAS MNT 14.3 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F14R3RC02-ND RER55F14R3RC02 RER55F14R3RC02
Product Name Chassis Mount Resistors RES 14.3 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 14.3 ohms 14.3 ohms 14.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers