Vishay Intertechnology, Inc. RES 147 OHM 30W 1% AXIAL LUGS RER55F1470RCSL

Description
RES 147ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 147ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147 OHM 30W 1% AXIAL LUGS - RER55F1470RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 30W 1% AXIAL LUGS
RER55F1470RCSL
RES 147 OHM 30W 1% AXIAL LUGS RER55F1470RCSL
RES 147ohm 30W 1% AXIAL LUGS

RES 147ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F1470RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F1470RCSL
Chassis Mount Resistors RER55F1470RCSL
RES CHAS MNT 147 OHM 1% 30W

RES CHAS MNT 147 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RER55F1470RCSL RER55F1470RCSL
Product Name RES 147 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Mounting / Packaging Axial Leads Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details