Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F1400RCSL

Description
140 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
140 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F1400RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F1400RCSL-ND
Chassis Mount Resistors RER55F1400RCSL-ND
140 Ohms ±1% 30W Wirewound Chassis Mount Resistor

140 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 140 OHM 30W 1% AXIAL LUGS - RER55F1400RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 30W 1% AXIAL LUGS
RER55F1400RCSL
RES 140 OHM 30W 1% AXIAL LUGS RER55F1400RCSL
RES 140ohm 30W 1% AXIAL LUGS

RES 140ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F1400RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F1400RCSL
Chassis Mount Resistors RER55F1400RCSL
RES CHAS MNT 140 OHM 1% 30W

RES CHAS MNT 140 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F1400RCSL-ND RER55F1400RCSL RER55F1400RCSL
Product Name Chassis Mount Resistors RES 140 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 140 ohms 140 ohms 140 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details