Vishay Intertechnology, Inc. RES 140 OHM 30W 1% AXIAL LUGS RER55F1400RC02

Description
RES 140ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 140ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140 OHM 30W 1% AXIAL LUGS - RER55F1400RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 30W 1% AXIAL LUGS
RER55F1400RC02
RES 140 OHM 30W 1% AXIAL LUGS RER55F1400RC02
RES 140ohm 30W 1% AXIAL LUGS

RES 140ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F1400RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F1400RC02-ND
Chassis Mount Resistors RER55F1400RC02-ND
140 Ohms ±1% 30W Wirewound Chassis Mount Resistor

140 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F1400RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F1400RC02
Chassis Mount Resistors RER55F1400RC02
RES CHAS MNT 140 OHM 1% 30W

RES CHAS MNT 140 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F1400RC02 RER55F1400RC02-ND RER55F1400RC02
Product Name RES 140 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 140 ohms 140 ohms 140 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details