Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F13R0RC02

Description
13 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
13 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F13R0RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F13R0RC02-ND
Chassis Mount Resistors RER55F13R0RC02-ND
13 Ohms ±1% 30W Wirewound Chassis Mount Resistor

13 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 13 OHM 30W 1% AXIAL LUGS - RER55F13R0RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 30W 1% AXIAL LUGS
RER55F13R0RC02
RES 13 OHM 30W 1% AXIAL LUGS RER55F13R0RC02
RES 13ohm 30W 1% AXIAL LUGS

RES 13ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F13R0RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F13R0RC02
Chassis Mount Resistors RER55F13R0RC02
RES CHAS MNT 13 OHM 1% 30W

RES CHAS MNT 13 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F13R0RC02-ND RER55F13R0RC02 RER55F13R0RC02
Product Name Chassis Mount Resistors RES 13 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 13 ohms 13 ohms 13 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details