Vishay Intertechnology, Inc. RES 1.37K OHM 30W 1% AXIAL LUGS RER55F1371RCSL

Description
RES 1.37Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.37Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37K OHM 30W 1% AXIAL LUGS - RER55F1371RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37K OHM 30W 1% AXIAL LUGS
RER55F1371RCSL
RES 1.37K OHM 30W 1% AXIAL LUGS RER55F1371RCSL
RES 1.37Kohm 30W 1% AXIAL LUGS

RES 1.37Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F1371RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F1371RCSL-ND
Chassis Mount Resistors RER55F1371RCSL-ND
1.37 kOhms ±1% 30W Wirewound Chassis Mount Resistor

1.37 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F1371RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F1371RCSL
Chassis Mount Resistors RER55F1371RCSL
RES CHAS MNT 1.37K OHM 1% 30W

RES CHAS MNT 1.37K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F1371RCSL RER55F1371RCSL-ND RER55F1371RCSL
Product Name RES 1.37K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1370 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers