Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F1371RC02

Description
1.37 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.37 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F1371RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F1371RC02-ND
Chassis Mount Resistors RER55F1371RC02-ND
1.37 kOhms ±1% 30W Wirewound Chassis Mount Resistor

1.37 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 1.37K Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER55F1371RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.37K Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER55F1371RC02
Res Wirewound 1.37K Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER55F1371RC02
Res Wirewound 1.37K Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 1.37K Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER55F1371RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F1371RC02
Chassis Mount Resistors RER55F1371RC02
RES CHAS MNT 1.37K OHM 1% 30W

RES CHAS MNT 1.37K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F1371RC02-ND RER55F1371RC02 RER55F1371RC02
Product Name Chassis Mount Resistors Res Wirewound 1.37K Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Tolerance 1 +/- % 1 to 0.0100 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers