Vishay Intertechnology, Inc. RES 12.4 OHM 30W 1% AXIAL LUGS RER55F12R4RCSL

Description
RES 12.4ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 12.4ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4 OHM 30W 1% AXIAL LUGS - RER55F12R4RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4 OHM 30W 1% AXIAL LUGS
RER55F12R4RCSL
RES 12.4 OHM 30W 1% AXIAL LUGS RER55F12R4RCSL
RES 12.4ohm 30W 1% AXIAL LUGS

RES 12.4ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F12R4RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F12R4RCSL-ND
Chassis Mount Resistors RER55F12R4RCSL-ND
12.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor

12.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F12R4RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F12R4RCSL
Chassis Mount Resistors RER55F12R4RCSL
RES CHAS MNT 12.4 OHM 1% 30W

RES CHAS MNT 12.4 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F12R4RCSL RER55F12R4RCSL-ND RER55F12R4RCSL
Product Name RES 12.4 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 12.4 ohms 12.4 ohms 12.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details