Vishay Intertechnology, Inc. RES 121 OHM 30W 1% AXIAL LUGS RER55F1210RCSL

Description
RES 121ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 121ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121 OHM 30W 1% AXIAL LUGS - RER55F1210RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 30W 1% AXIAL LUGS
RER55F1210RCSL
RES 121 OHM 30W 1% AXIAL LUGS RER55F1210RCSL
RES 121ohm 30W 1% AXIAL LUGS

RES 121ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F1210RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F1210RCSL-ND
Chassis Mount Resistors RER55F1210RCSL-ND
121 Ohms ±1% 30W Wirewound Chassis Mount Resistor

121 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F1210RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F1210RCSL
Chassis Mount Resistors RER55F1210RCSL
RES CHAS MNT 121 OHM 1% 30W

RES CHAS MNT 121 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F1210RCSL RER55F1210RCSL-ND RER55F1210RCSL
Product Name RES 121 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 121 ohms 121 ohms 121 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers