Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F1210RC02

Description
121 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
121 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F1210RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F1210RC02-ND
Chassis Mount Resistors RER55F1210RC02-ND
121 Ohms ±1% 30W Wirewound Chassis Mount Resistor

121 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 121 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER55F1210RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 121 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER55F1210RC02
Res Wirewound 121 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER55F1210RC02
Res Wirewound 121 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 121 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER55F1210RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F1210RC02
Chassis Mount Resistors RER55F1210RC02
RES CHAS MNT 121 OHM 1% 30W

RES CHAS MNT 121 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F1210RC02-ND RER55F1210RC02 RER55F1210RC02
Product Name Chassis Mount Resistors Res Wirewound 121 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 121 ohms 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details