Vishay Intertechnology, Inc. RES 11.8 OHM 30W 1% AXIAL LUGS RER55F11R8PC02

Description
RES 11.8ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 11.8ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.8 OHM 30W 1% AXIAL LUGS - RER55F11R8PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8 OHM 30W 1% AXIAL LUGS
RER55F11R8PC02
RES 11.8 OHM 30W 1% AXIAL LUGS RER55F11R8PC02
RES 11.8ohm 30W 1% AXIAL LUGS

RES 11.8ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F11R8PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F11R8PC02
Chassis Mount Resistors RER55F11R8PC02
RES CHAS MNT 11.8 OHM 1% 30W

RES CHAS MNT 11.8 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RER55F11R8PC02 RER55F11R8PC02
Product Name RES 11.8 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Mounting / Packaging Axial Leads Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers