Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F11R0PCSL

Description
11 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
11 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F11R0PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F11R0PCSL-ND
Chassis Mount Resistors RER55F11R0PCSL-ND
11 Ohms ±1% 30W Wirewound Chassis Mount Resistor

11 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 11 OHM 30W 1% AXIAL LUGS - RER55F11R0PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11 OHM 30W 1% AXIAL LUGS
RER55F11R0PCSL
RES 11 OHM 30W 1% AXIAL LUGS RER55F11R0PCSL
RES 11ohm 30W 1% AXIAL LUGS

RES 11ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F11R0PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F11R0PCSL
Chassis Mount Resistors RER55F11R0PCSL
RES CHAS MNT 11 OHM 1% 30W

RES CHAS MNT 11 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F11R0PCSL-ND RER55F11R0PCSL RER55F11R0PCSL
Product Name Chassis Mount Resistors RES 11 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 11 ohms 11 ohms 11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C186J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers