Vishay Intertechnology, Inc. RES 10 OHM 30W 1% AXIAL LUGS RER55F10R0PCSL

Description
RES 10ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 10ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 30W 1% AXIAL LUGS - RER55F10R0PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 30W 1% AXIAL LUGS
RER55F10R0PCSL
RES 10 OHM 30W 1% AXIAL LUGS RER55F10R0PCSL
RES 10ohm 30W 1% AXIAL LUGS

RES 10ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F10R0PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F10R0PCSL-ND
Chassis Mount Resistors RER55F10R0PCSL-ND
10 Ohms ±1% 30W Wirewound Chassis Mount Resistor

10 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F10R0PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F10R0PCSL
Chassis Mount Resistors RER55F10R0PCSL
RES CHAS MNT 10 OHM 1% 30W

RES CHAS MNT 10 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F10R0PCSL RER55F10R0PCSL-ND RER55F10R0PCSL
Product Name RES 10 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details