Vishay Intertechnology, Inc. RES 10 OHM 30W 1% AXIAL LUGS RER55F10R0PC02

Description
RES 10ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 10ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 30W 1% AXIAL LUGS - RER55F10R0PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 30W 1% AXIAL LUGS
RER55F10R0PC02
RES 10 OHM 30W 1% AXIAL LUGS RER55F10R0PC02
RES 10ohm 30W 1% AXIAL LUGS

RES 10ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F10R0PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F10R0PC02-ND
Chassis Mount Resistors RER55F10R0PC02-ND
10 Ohms ±1% 30W Wirewound Chassis Mount Resistor

10 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F10R0PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F10R0PC02
Chassis Mount Resistors RER55F10R0PC02
RES CHAS MNT 10 OHM 1% 30W

RES CHAS MNT 10 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F10R0PC02 RER55F10R0PC02-ND RER55F10R0PC02
Product Name RES 10 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details