Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F1010RC02

Description
101 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
101 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F1010RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F1010RC02-ND
Chassis Mount Resistors RER55F1010RC02-ND
101 Ohms ±1% 30W Wirewound Chassis Mount Resistor

101 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 101 OHM 30W 1% AXIAL LUGS - RER55F1010RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 101 OHM 30W 1% AXIAL LUGS
RER55F1010RC02
RES 101 OHM 30W 1% AXIAL LUGS RER55F1010RC02
RES 101ohm 30W 1% AXIAL LUGS

RES 101ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F1010RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F1010RC02
Chassis Mount Resistors RER55F1010RC02
RES CHAS MNT 101 OHM 1% 30W

RES CHAS MNT 101 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F1010RC02-ND RER55F1010RC02 RER55F1010RC02
Product Name Chassis Mount Resistors RES 101 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 101 ohms 101 ohms 101 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers