Vishay Intertechnology, Inc. RES 1K OHM 30W 1% AXIAL LUGS RER55F1001RCSL

Description
RES 1Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 30W 1% AXIAL LUGS - RER55F1001RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 30W 1% AXIAL LUGS
RER55F1001RCSL
RES 1K OHM 30W 1% AXIAL LUGS RER55F1001RCSL
RES 1Kohm 30W 1% AXIAL LUGS

RES 1Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F1001RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F1001RCSL-ND
Chassis Mount Resistors RER55F1001RCSL-ND
1 kOhms ±1% 30W Wirewound Chassis Mount Resistor

1 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F1001RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F1001RCSL
Chassis Mount Resistors RER55F1001RCSL
RES CHAS MNT 1K OHM 1% 30W

RES CHAS MNT 1K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F1001RCSL RER55F1001RCSL-ND RER55F1001RCSL
Product Name RES 1K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details