The RER55F1000RCSL is a chassis mount wirewound resistor designed for military applications, qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. This resistor has a power rating of 30 watts at 25 °C and a resistance value of 100 ohms with a tolerance of ±1%. The resistor is constructed using non-inductive styles with Ayrton-Perry winding, minimizing reactive components. It is capable of operating within a temperature range of -55 °C to +250 °C and has a high insulation resistance of 10,000 MΩ minimum when dry. The device is suitable for applications requiring reliability and durability, making it a viable option for engineers looking for robust resistive components in demanding environments.
100 Ohms ±1% 30W Wirewound Chassis Mount Resistor
RES 100ohm 30W 1% AXIAL LUGS
RES CHAS MNT 100 OHM 1% 30W
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER55F1000RCSL-ND | RER55F1000RCSL | RER55F1000RCSL |
| Product Name | Chassis Mount Resistors | RES 100 OHM 30W 1% AXIAL LUGS | Chassis Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Axial Leads | Solder Lugs |
| Resistance Range | 100 ohms | 100 ohms | 100 ohms |