Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F97R6RCSL

Description
97.6 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
97.6 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F97R6RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F97R6RCSL-ND
Chassis Mount Resistors RER50F97R6RCSL-ND
97.6 Ohms ±1% 20W Wirewound Chassis Mount Resistor

97.6 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 97.6 OHM 20W 1% AXIAL LUGS - RER50F97R6RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6 OHM 20W 1% AXIAL LUGS
RER50F97R6RCSL
RES 97.6 OHM 20W 1% AXIAL LUGS RER50F97R6RCSL
RES 97.6ohm 20W 1% AXIAL LUGS

RES 97.6ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F97R6RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F97R6RCSL
Chassis Mount Resistors RER50F97R6RCSL
RES CHAS MNT 97.6 OHM 1% 20W

RES CHAS MNT 97.6 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F97R6RCSL-ND RER50F97R6RCSL RER50F97R6RCSL
Product Name Chassis Mount Resistors RES 97.6 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 97.6 ohms 97.6 ohms 97.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 1-1630024-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers