Vishay Intertechnology, Inc. RES 8.45 OHM 20W 1% AXIAL LUGS RER50F8R45RCSL

Description
RES 8.45ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 8.45ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45 OHM 20W 1% AXIAL LUGS - RER50F8R45RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45 OHM 20W 1% AXIAL LUGS
RER50F8R45RCSL
RES 8.45 OHM 20W 1% AXIAL LUGS RER50F8R45RCSL
RES 8.45ohm 20W 1% AXIAL LUGS

RES 8.45ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F8R45RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F8R45RCSL-ND
Chassis Mount Resistors RER50F8R45RCSL-ND
8.45 Ohms ±1% 20W Wirewound Chassis Mount Resistor

8.45 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F8R45RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F8R45RCSL
Chassis Mount Resistors RER50F8R45RCSL
RES CHAS MNT 8.45 OHM 1% 20W

RES CHAS MNT 8.45 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F8R45RCSL RER50F8R45RCSL-ND RER50F8R45RCSL
Product Name RES 8.45 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 8.45 ohms 8.45 ohms 8.45 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details